Panasonic Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB8451V

Description
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7480
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7480
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2406
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2406
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7480
Product Name Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details