Panasonic Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB8252V

Description
RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2405
Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2405
RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7479
Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7479
RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2405
Product Name Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details