Panasonic Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB8251V

Description
RES, 8K25, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7478
Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7478
RES, 8K25, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2404
Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2404
RES, 8K25, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7478
Product Name Res, 8K25, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers