Panasonic Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB7502V

Description
RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2395
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2395
RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4228
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4228
RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2395
Product Name Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details