Panasonic Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB6801V

Description
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2384
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2384
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components - 67AH4225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
67AH4225
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components 67AH4225
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2384
Product Name Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details