Panasonic Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB6652V

Description
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2383
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2383
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7461
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7461
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2383
Product Name Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers