Panasonic Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB6651V

Description
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2382
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2382
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7460
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7460
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2382
Product Name Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details