Panasonic Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB6342V

Description
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7458
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7458
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2379
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2379
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7458
Product Name Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers