Panasonic Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB6202V

Description
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7457
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7457
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2377
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2377
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7457
Product Name Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details