Panasonic Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB6041V

Description
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2372
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2372
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7453
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7453
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2372
Product Name Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details