Panasonic Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB5491V

Description
RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2362
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2362
RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7443
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7443
RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2362
Product Name Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers