Panasonic Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB5362V

Description
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7442
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7442
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2361
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2361
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7442
Product Name Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details