Panasonic Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB5232V

Description
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4221
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4221
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2359
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2359
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4221
Product Name Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details