Panasonic Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB5101V

Description
RES, 5K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2354
Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2354
RES, 5K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7437
Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7437
RES, 5K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2354
Product Name Res, 5K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers