Panasonic Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4872V

Description
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2351
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2351
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4218
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4218
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2351
Product Name Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details