Panasonic Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4531V

Description
RES, 4K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2342
Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2342
RES, 4K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7428
Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7428
RES, 4K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2342
Product Name Res, 4K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details