Panasonic Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4321V

Description
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2338
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2338
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7424
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7424
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2338
Product Name Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details