Panasonic Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4302V

Description
RES, 43K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 43K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2337
Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2337
RES, 43K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7423
Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7423
RES, 43K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2337
Product Name Res, 43K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers