Panasonic Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4121V

Description
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2332
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2332
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7418
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7418
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2332
Product Name Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers