Panasonic Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4022V

Description
RES, 40K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2331
Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2331
RES, 40K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7417
Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7417
RES, 40K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2331
Product Name Res, 40K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details