Panasonic Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3902V

Description
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7413
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7413
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2327
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2327
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7413
Product Name Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details