Panasonic Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3832V

Description
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7411
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7411
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2325
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2325
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7411
Product Name Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details