Panasonic Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3601V

Description
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7405
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7405
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2318
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2318
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7405
Product Name Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details