Panasonic Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3571V

Description
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2316
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2316
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7404
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7404
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2316
Product Name Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers