Panasonic Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3402V

Description
RES, 34K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7402
Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7402
RES, 34K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2313
Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2313
RES, 34K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7402
Product Name Res, 34K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details