Panasonic Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3302V

Description
RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7398
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7398
RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2309
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2309
RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7398
Product Name Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details