Panasonic Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3162V

Description
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2305
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2305
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7394
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7394
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2305
Product Name Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers