Panasonic Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3091V

Description
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2302
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2302
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7391
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7391
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2302
Product Name Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details