Panasonic Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2871V

Description
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2294
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2294
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7383
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7383
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2294
Product Name Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers