Panasonic Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2741V

Description
RES, 2K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2290
Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2290
RES, 2K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4212
Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4212
RES, 2K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2290
Product Name Res, 2K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details