Panasonic Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2672V

Description
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2287
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2287
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7378
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7378
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2287
Product Name Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details