Panasonic Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2612V

Description
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7377
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7377
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2285
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2285
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7377
Product Name Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details