Panasonic Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2372V

Description
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7370
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7370
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2275
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2275
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7370
Product Name Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details