Panasonic Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2371V

Description
RES, 2K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2274
Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2274
RES, 2K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7369
Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7369
RES, 2K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2274
Product Name Res, 2K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details