Panasonic Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2262V

Description
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7366
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7366
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2271
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2271
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7366
Product Name Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers