Panasonic Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2261V

Description
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2270
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2270
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7365
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7365
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2270
Product Name Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers