Panasonic Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2212V

Description
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2269
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2269
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7364
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7364
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2269
Product Name Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details