Panasonic Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2151V

Description
RES, 2K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7359
Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7359
RES, 2K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2264
Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2264
RES, 2K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7359
Product Name Res, 2K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details