Panasonic Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2102V

Description
RES, 21K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 21K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7358
Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7358
RES, 21K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2263
Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2263
RES, 21K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7358
Product Name Res, 21K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details