Panasonic Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1911V

Description
RES, 1K91, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2254
Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2254
RES, 1K91, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7349
Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7349
RES, 1K91, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2254
Product Name Res, 1K91, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details