Panasonic Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1821V

Description
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2250
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2250
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4206
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4206
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2250
Product Name Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details