Panasonic Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1782V

Description
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7344
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7344
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2247
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2247
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7344
Product Name Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details