RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm;
RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH2245 |
| Product Name | Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 17400 ohms |