Panasonic Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1651V

Description
RES, 1K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2240
Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2240
RES, 1K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7337
Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7337
RES, 1K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2240
Product Name Res, 1K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details