Panasonic Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1602V

Description
RES, 16K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2237
Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2237
RES, 16K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 16K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7334
Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7334
RES, 16K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 16K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2237
Product Name Res, 16K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details