Panasonic Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1601V

Description
RES, 1K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7333
Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7333
RES, 1K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2236
Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2236
RES, 1K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7333
Product Name Res, 1K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers