Panasonic Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1542V

Description
RES, 15K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 15K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7330
Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7330
RES, 15K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 15K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2233
Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2233
RES, 15K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 15K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7330
Product Name Res, 15K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details