Panasonic Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1501V

Description
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2230
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2230
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7327
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7327
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2230
Product Name Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details