Panasonic Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1472V

Description
RES, 14K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2229
Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2229
RES, 14K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4205
Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4205
RES, 14K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2229
Product Name Res, 14K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers