Panasonic Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1471V

Description
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2228
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2228
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7326
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7326
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2228
Product Name Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details